The Xtra-Guard¬Æ Performance Cable, part number 86203CY, is a three-conductor cable featuring 24 AWG tinned copper conductors. It has a nominal PVC insulation wall thickness of 0.010 inches and a jacket thickness of 0.040 inches, providing durability and flexibility for various applications. The cable is designed for high-flex, high torsion, and continuous-flex environments, making it suitable for motion control and robotics. It is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -10 to 105¬8C for static applications and +5 to 105¬8C for dynamic use. The cable also features a Flex Aluminum/Mylar shield with 90% coverage for EMI interference resistance. Compliance with UL, CSA, and RoHS standards ensures its suitability for industrial applications. The cable is available in continuous lengths of 1000, 500, and 100 feet.
Xtra-Guard® Flex - Wide variety of flexing applications
*Product must be used in accordance with the respective AWM style. Click here for more details.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 86203CY |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard Flex |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 24 (10/34) AWG Tinned Copper', '0.024'] |