Alpha Wire Multi-Conductor & Paired Cables 86202CY SL005

Description
86202CY SLATE 100 FT
Request a Quote Datasheet
Description
86202CY SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86202CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86202CY SL005
Multi-Conductor & Paired Cables 86202CY SL005
86202CY SLATE 100 FT

86202CY SLATE 100 FT

Buy Now
Multiple Conductor Cables - 86202CYSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86202CYSL005-ND
Multiple Conductor Cables 86202CYSL005-ND
2 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Twisted Pair & Multicore Data Cable - 408918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
408918
Twisted Pair & Multicore Data Cable 408918
Alpha Wire 86202CY SL005

Alpha Wire 86202CY SL005

Supplier's Site
Cable, Flexible; 2; 24 AWG; 10/34; Super Finely Stranded Tinned Copper; 300 V - 70138655 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flexible; 2; 24 AWG; 10/34; Super Finely Stranded Tinned Copper; 300 V
70138655
Cable, Flexible; 2; 24 AWG; 10/34; Super Finely Stranded Tinned Copper; 300 V 70138655
24 AWG, 10⁄34 Stranding, 300 V, Oil Resistant Multiconductor Shielded Xtra-Guard® Flexible Cables Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 90% tinned copper serve, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray. Choose XTRA GUARD® High-Flex Mini Diameter Data Cable for: Extreme Flexibility in Small Spaces Continual Flexing in Cable Tracks Outstanding EMI Protection Superior Oil Resistance UL Listed, UL Recognized, CSA Certified and CE Marked XTRA GUARD® High-Flex Mini Diameter Data Cable Applications: Industrial Electronic Processing Equipment DataComm Connections Connecting Sensors and Actuators to Controllers Sensor and I/O Interconnects

24 AWG, 10⁄34 Stranding, 300 V, Oil Resistant Multiconductor Shielded Xtra-Guard® Flexible Cables
Conductor: Super finely stranded tinned copper. Insulation: Color coded, lubricated semi-rigid PVC. Shielding: Foil and 90% tinned copper serve, with 26 AWG, 7/34 stranded tinned copper drain wire. Voltage Rating: 300 V. Cable Style: UL Type CM, UL AWM 2661, CSA AWM II A/B FT4, CSA CMG. Operating Temperature: 5°C to 105°C. Jacket: Oil-resistant PVC in gray.
Choose XTRA

  • GUARD® High-Flex Mini Diameter Data Cable for:
  • Extreme Flexibility in Small Spaces
  • Continual Flexing in Cable Tracks
  • Outstanding EMI Protection
  • Superior Oil Resistance
  • UL Listed, UL Recognized, CSA Certified and CE Marked
    XTRA
  • GUARD® High-Flex Mini Diameter Data Cable Applications:
  • Industrial Electronic Processing Equipment
  • DataComm Connections
  • Connecting Sensors and Actuators to Controllers
  • Sensor and I/O Interconnects
Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 85K9952 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
85K9952
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 85K9952
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 86202CY SL005 86202CYSL005-ND 408918 70138655 85K9952
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Twisted Pair & Multicore Data Cable Cable, Flexible; 2; 24 AWG; 10/34; Super Finely Stranded Tinned Copper; 300 V Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Foil
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details