Alpha Wire Multi-Conductor & Paired Cables 862012 SL002

Description
862012 Slate 500 FT
Request a Quote Datasheet
Description
862012 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 862012 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862012 SL002
Multi-Conductor & Paired Cables 862012 SL002
862012 Slate 500 FT

862012 Slate 500 FT

Buy Now
Unshld Flex Cable, 12Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4406 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire
61AC4406
Unshld Flex Cable, 12Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire 61AC4406
UNSHLD FLEX CABLE, 12COND, 20AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 20AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 862012 SL002 61AC4406
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 12Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Cable Assemblies // Assembled Sensor Cables // RG 316 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Shielding Braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details