Alpha Wire Multi-Conductor & Paired Cables 862012 SL001

Description
862012 Slate 1000 FT
Request a Quote Datasheet
Description
862012 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 862012 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862012 SL001
Multi-Conductor & Paired Cables 862012 SL001
862012 Slate 1000 FT

862012 Slate 1000 FT

Buy Now
Unshld Flex Cable, 12Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4404 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4404
Unshld Flex Cable, 12Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4404
UNSHLD FLEX CABLE, 12COND, 20AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 20AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 862012 SL001 61AC4404
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 12Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6025A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Connecting cable - MHJ9-KMH-2,5-HF - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Straight socket/straight socket/cable 2-pin/2-pin/4-wire
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
High Speed Digital & Data Cable - 090695-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers