Alpha Wire Multiple Conductor Cables 862007CY SL005

Description
7 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
7 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 862007CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
862007CYSL005-10-ND
Multiple Conductor Cables 862007CYSL005-10-ND
7 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)

7 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 862007CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
862007CYSL005-100-ND
Multiple Conductor Cables 862007CYSL005-100-ND
7 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 862007CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862007CY SL005
Multi-Conductor & Paired Cables 862007CY SL005
862007CY Slate 100 FT

862007CY Slate 100 FT

Buy Now
Shld Flex Cable, 7Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4403 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
61AC4403
Shld Flex Cable, 7Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 61AC4403
SHLD FLEX CABLE, 7COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 862007CYSL005-10-ND 862007CY SL005 61AC4403
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 7Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361855 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details