Alpha Wire Multi-Conductor & Paired Cables 862007 SL002

Description
862007 Slate 500 FT
Request a Quote Datasheet
Description
862007 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 862007 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862007 SL002
Multi-Conductor & Paired Cables 862007 SL002
862007 Slate 500 FT

862007 Slate 500 FT

Buy Now
Unshld Flex Cable, 7Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4397 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire
61AC4397
Unshld Flex Cable, 7Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire 61AC4397
UNSHLD FLEX CABLE, 7COND, 20AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 20AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 862007 SL002 61AC4397
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 7Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 6091A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Connecting cable - KMP4-9P-5-PVC - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Twisted Pair Cable - 020945-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers