Alpha Wire Multi-Conductor & Paired Cables 862005CY SL001

Description
862005CY Slate 1000 FT
Request a Quote
Description
862005CY Slate 1000 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shld Flex Cable, part number 862005CY, features five conductors made of 20 AWG tinned copper, designed for flexibility and durability. The cable has a nominal insulation thickness of 0.010 inches made from semi-rigid PVC, and a jacket with a thickness of 0.040 inches, also PVC, in a slate color. It is shielded with a combination of aluminum and Mylar tape, providing 90% coverage for effective electromagnetic interference protection. The cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -10 to 105°C for static applications and +5 to 105°C for dynamic use. It has a capacitance of 43 pF/ft and a conductor DCR of 9.5 Ω/1000ft at 20°C. The cable is compliant with RoHS and CE regulations, making it suitable for environmentally conscious projects. It is available in a continuous length of 1000 feet, making it ideal for various applications requiring extensive cabling solutions.

Datasheet Summary
Powered by GS/AI

The Shld Flex Cable, part number 862005CY, features five conductors made of 20 AWG tinned copper, designed for flexibility and durability. The cable has a nominal insulation thickness of 0.010 inches made from semi-rigid PVC, and a jacket with a thickness of 0.040 inches, also PVC, in a slate color. It is shielded with a combination of aluminum and Mylar tape, providing 90% coverage for effective electromagnetic interference protection. The cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -10 to 105°C for static applications and +5 to 105°C for dynamic use. It has a capacitance of 43 pF/ft and a conductor DCR of 9.5 Ω/1000ft at 20°C. The cable is compliant with RoHS and CE regulations, making it suitable for environmentally conscious projects. It is available in a continuous length of 1000 feet, making it ideal for various applications requiring extensive cabling solutions.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 862005CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862005CY SL001
Multi-Conductor & Paired Cables 862005CY SL001
862005CY Slate 1000 FT

862005CY Slate 1000 FT

Buy Now
Shld Flex Cable, 5Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4390 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4390
Shld Flex Cable, 5Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4390
SHLD FLEX CABLE, 5COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 862005CY SL001 61AC4390
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 5Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 106329-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers