Alpha Wire Multi-Conductor & Paired Cables 862005 SL002

Description
862005 Slate 500 FT
Request a Quote Datasheet
Description
862005 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 862005 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862005 SL002
Multi-Conductor & Paired Cables 862005 SL002
862005 Slate 500 FT

862005 Slate 500 FT

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1038619-862005 SL002
Cables, Wires - Multiple Conductor Cables 1038619-862005 SL002
Win Source Part Number: 1038619-862005 SL002 Category: Cables, Wires>Multiple Conductor Cables Series: Xtra-Guard® Flex Features: Oil Resistant Package: Spool Wire Gauge: 20 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 5 Standard Package: 1 Ratings: UL Style 2661 Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.248" (6.30mm) Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0400" (1.016mm) Alternative Parts (Cross-Reference): 862005 SL002862005-SL002; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 862005SL002 Base Product Number: 862005

Win Source Part Number: 1038619-862005 SL002
Category: Cables, Wires>Multiple Conductor Cables
Series: Xtra-Guard® Flex
Features: Oil Resistant
Package: Spool
Wire Gauge: 20 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 5
Standard Package: 1
Ratings: UL Style 2661
Conductor Strand: 19/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.248" (6.30mm)
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0400" (1.016mm)
Alternative Parts (Cross-Reference): 862005 SL002862005-SL002;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 862005SL002
Base Product Number: 862005

Buy Now Datasheet
Unshld Flex Cable, 5Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4388 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire
61AC4388
Unshld Flex Cable, 5Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire 61AC4388
UNSHLD FLEX CABLE, 5COND, 20AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 20AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 862005 SL002 1038619-862005 SL002 61AC4388
Product Name Multi-Conductor & Paired Cables Cables, Wires - Multiple Conductor Cables Unshld Flex Cable, 5Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 348772 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details