Alpha Wire Multi-Conductor & Paired Cables 862004CY SL002

Description
862004CY Slate 500 FT
Request a Quote Datasheet
Description
862004CY Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 862004CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862004CY SL002
Multi-Conductor & Paired Cables 862004CY SL002
862004CY Slate 500 FT

862004CY Slate 500 FT

Buy Now
Multiple Conductor Cables - 862004CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
862004CYSL002-ND
Multiple Conductor Cables 862004CYSL002-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4383 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire
61AC4383
Shld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire 61AC4383
SHLD FLEX CABLE, 4COND, 20AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 20AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 862004CY SL002 862004CYSL002-ND 61AC4383
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6811A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
System cable - 706-3033/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers