Alpha Wire Multi-Conductor & Paired Cables 862004 SL002

Description
862004 Slate 500 FT
Request a Quote Datasheet
Description
862004 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 862004 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862004 SL002
Multi-Conductor & Paired Cables 862004 SL002
862004 Slate 500 FT

862004 Slate 500 FT

Buy Now
Multiple Conductor Cables - 862004SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
862004SL002-ND
Multiple Conductor Cables 862004SL002-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4378 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire
61AC4378
Unshld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire 61AC4378
UNSHLD FLEX CABLE, 4COND, 20AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 20AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 862004 SL002 862004SL002-ND 61AC4378
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshld Flex Cable, 4Cond, 20Awg, 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details