Alpha Wire Multiple Conductor Cables 862004 SL001

Description
4 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 862004SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
862004SL001-ND
Multiple Conductor Cables 862004SL001-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 862004 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862004 SL001
Multi-Conductor & Paired Cables 862004 SL001
862004 Slate 1000 FT

862004 Slate 1000 FT

Buy Now
Unshld Flex Cable, 4Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4377 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4377
Unshld Flex Cable, 4Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4377
UNSHLD FLEX CABLE, 4COND, 20AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 20AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 862004SL001-ND 862004 SL001 61AC4377
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Flex Cable, 4Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details