Alpha Wire Multi-Conductor & Paired Cables 862003CY SL001

Description
862003CY Slate 1000 FT
Request a Quote Datasheet
Description
862003CY Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 862003CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862003CY SL001
Multi-Conductor & Paired Cables 862003CY SL001
862003CY Slate 1000 FT

862003CY Slate 1000 FT

Buy Now
Shld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4371 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4371
Shld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4371
SHLD FLEX CABLE, 3COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 862003CY SL001 61AC4371
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q991-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type IEC 320-C13
View Details
4 suppliers