Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard Flex 862003

Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 862003, is a 3-conductor cable featuring 20 AWG tinned copper conductors with a nominal PVC insulation and jacket. The cable is designed for high-flex applications, rated for a temperature range of -10 to 105¬8C for static use and +5 to 105¬8C for dynamic use. It has a voltage rating of 300 VRMS and offers a capacitance of 26 pF/ft at 1 kHz. The cable's construction includes a nonwoven polyester tape core wrap and a jacket that provides oil resistance and sunlight resistance. It meets various industry standards, including UL and CSA certifications, and is compliant with RoHS directives. The cable is available in multiple lengths, with packaging options that include 1000 FT, 500 FT, and 100 FT spools. This product is suitable for applications requiring durability and flexibility, such as robotics and motion control systems.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 862003, is a 3-conductor cable featuring 20 AWG tinned copper conductors with a nominal PVC insulation and jacket. The cable is designed for high-flex applications, rated for a temperature range of -10 to 105¬8C for static use and +5 to 105¬8C for dynamic use. It has a voltage rating of 300 VRMS and offers a capacitance of 26 pF/ft at 1 kHz. The cable's construction includes a nonwoven polyester tape core wrap and a jacket that provides oil resistance and sunlight resistance. It meets various industry standards, including UL and CSA certifications, and is compliant with RoHS directives. The cable is available in multiple lengths, with packaging options that include 1000 FT, 500 FT, and 100 FT spools. This product is suitable for applications requiring durability and flexibility, such as robotics and motion control systems.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard Flex - 862003 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard Flex
862003
Xtra-Guard® Performance Cable, Xtra-Guard Flex 862003
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.

Xtra-Guard® Flex - Wide variety of flexing applications

  • Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics
  • Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series)
  • Available in a variety of configurations allowing exactly the right cable to be selected for the application
  • Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6
  • Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications
  • Meets NFPA Standard 79 for industrial machinery*

*Product must be used in accordance with the respective AWM style. Click here for more details.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 862003
Product Name Xtra-Guard® Performance Cable, Xtra-Guard Flex
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 20 (19/32) AWG Tinned Copper', '0.040']
Unlock Full Specs
to access all available technical data