Alpha Wire Multi-Conductor & Paired Cables 862003 SL001

Description
862003 Slate 1000 FT
Request a Quote Datasheet
Description
862003 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 862003 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862003 SL001
Multi-Conductor & Paired Cables 862003 SL001
862003 Slate 1000 FT

862003 Slate 1000 FT

Buy Now
Unshld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4365 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4365
Unshld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4365
UNSHLD FLEX CABLE, 3COND, 20AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 20AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 862003 SL001 61AC4365
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 3Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NZ600 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details