Alpha Wire Multi-Conductor & Paired Cables 862002CY SL001

Description
862002CY Slate 1000 FT
Request a Quote Datasheet
Description
862002CY Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 862002CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862002CY SL001
Multi-Conductor & Paired Cables 862002CY SL001
862002CY Slate 1000 FT

862002CY Slate 1000 FT

Buy Now
Shld Flex Cable, 2Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4361 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4361
Shld Flex Cable, 2Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4361
SHLD FLEX CABLE, 2COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 862002CY SL001 61AC4361
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 2Cond, 20Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details