Alpha Wire Multiple Conductor Cables 862002 SL005

Description
2 Conductor Multi-Conductor Cable Slate 20 AWG 10.00' (3.05m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 20 AWG 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 862002SL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
862002SL005-10-ND
Multiple Conductor Cables 862002SL005-10-ND
2 Conductor Multi-Conductor Cable Slate 20 AWG 10.00' (3.05m)

2 Conductor Multi-Conductor Cable Slate 20 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 862002SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
862002SL005-100-ND
Multiple Conductor Cables 862002SL005-100-ND
2 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 862002 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
862002 SL005
Multi-Conductor & Paired Cables 862002 SL005
862002 Slate 100 FT

862002 Slate 100 FT

Buy Now
Unshld Flex Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4360 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
61AC4360
Unshld Flex Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 61AC4360
UNSHLD FLEX CABLE, 2COND, 20AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 20AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 862002SL005-10-ND 862002 SL005 61AC4360
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Flex Cable, 2Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Armored Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - APC-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details