Alpha Wire Multiple Conductor Cables 8620012CY SL005

Description
12 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 8620012CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8620012CYSL005-100-ND
Multiple Conductor Cables 8620012CYSL005-100-ND
12 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 8620012CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
8620012CYSL005-10-ND
Multiple Conductor Cables 8620012CYSL005-10-ND
12 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)

12 Conductor Multi-Conductor Cable Slate 20 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 8620012CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
8620012CY SL005
Multi-Conductor & Paired Cables 8620012CY SL005
8620012CY Slate 100 FT

8620012CY Slate 100 FT

Buy Now
Shld Flex Cable, 12Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4357 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
61AC4357
Shld Flex Cable, 12Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire 61AC4357
SHLD FLEX CABLE, 12COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 8620012CYSL005-100-ND 8620012CY SL005 61AC4357
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shld Flex Cable, 12Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details