Alpha Wire Multi-Conductor & Paired Cables 86185CY SL005

Description
86185CY Slate 100 FT
Request a Quote Datasheet
Description
86185CY Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86185CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86185CY SL005
Multi-Conductor & Paired Cables 86185CY SL005
86185CY Slate 100 FT

86185CY Slate 100 FT

Buy Now
Multiple Conductor Cables - 86185CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86185CYSL005-10-ND
Multiple Conductor Cables 86185CYSL005-10-ND
5 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 10.00' (3.05m)

5 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 86185CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86185CYSL005-100-ND
Multiple Conductor Cables 86185CYSL005-100-ND
5 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4344 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
61AC4344
Shld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire 61AC4344
SHLD FLEX CABLE, 5COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 5COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86185CY SL005 86185CYSL005-10-ND 61AC4344
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details