Alpha Wire Multi-Conductor & Paired Cables 86184CY SL005

Description
86184CY Slate 100 FT
Request a Quote Datasheet
Description
86184CY Slate 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86184CY SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86184CY SL005
Multi-Conductor & Paired Cables 86184CY SL005
86184CY Slate 100 FT

86184CY Slate 100 FT

Buy Now
Multiple Conductor Cables - 86184CYSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86184CYSL005-100-ND
Multiple Conductor Cables 86184CYSL005-100-ND
4 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 86184CYSL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86184CYSL005-10-ND
Multiple Conductor Cables 86184CYSL005-10-ND
4 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Slate 18 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4340 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
61AC4340
Shld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire 61AC4340
SHLD FLEX CABLE, 4COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86184CY SL005 86184CYSL005-100-ND 61AC4340
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12005M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
System cable - 706-2400/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers