The Shld Flex Cable, 2Cond, 18Awg, 500Ft is a shielded cable designed for flexible applications. It features two conductors made of tinned copper with an 18 AWG gauge, providing a conductor area of 0.81 mm². The cable is insulated with a nominal 0.010" PVC wall and has a jacket made of PVC with a thickness of 0.040". The cable is constructed with a shield of aluminum/Mylar tape, ensuring effective protection against electromagnetic interference. This cable is rated for a maximum voltage of 300 VRMS and operates within a temperature range of -10 to 105°C for static applications, and +5 to 105°C for dynamic use. It has a minimum bend radius of 8 times the cable diameter and can withstand a pull tension of up to 31 lbs. The cable is also sunlight resistant and complies with various safety and environmental standards, including RoHS and CE directives. Engineers considering this cable for their projects should note its flexibility, shielding capabilities, and compliance with industry standards, making it suitable for a variety of applications.
86182CY Slate 500 FT
SHLD FLEX CABLE, 2COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conducto
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 86182CY SL002 | 61AC4327 |
| Product Name | Multi-Conductor & Paired Cables | Shld Flex Cable, 2Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |