Alpha Wire Multi-Conductor & Paired Cables 861812CY SL001

Description
861812CY Slate 1000 FT
Request a Quote Datasheet
Description
861812CY Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861812CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861812CY SL001
Multi-Conductor & Paired Cables 861812CY SL001
861812CY Slate 1000 FT

861812CY Slate 1000 FT

Buy Now
Shld Flex Cable, 12Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4319 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4319
Shld Flex Cable, 12Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4319
SHLD FLEX CABLE, 12COND, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861812CY SL001 61AC4319
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 12Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details