Alpha Wire Multi-Conductor & Paired Cables 861812 SL002

Description
861812 Slate 500 FT
Request a Quote Datasheet
Description
861812 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861812 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861812 SL002
Multi-Conductor & Paired Cables 861812 SL002
861812 Slate 500 FT

861812 Slate 500 FT

Buy Now
Unshld Flex Cable, 12Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4317 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
61AC4317
Unshld Flex Cable, 12Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire 61AC4317
UNSHLD FLEX CABLE, 12COND, 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 18AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861812 SL002 61AC4317
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 12Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 1368217 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details