The Unshielded Flex Cable, part number 61AC4315, features 12 conductors made of 18 AWG tinned copper, suitable for various applications requiring flexibility and durability. The cable has a nominal insulation wall of 0.010 inches made from semi-rigid PVC, and a jacket with a thickness of 0.043 inches, also PVC, providing a slate color finish. It is designed for a temperature range of -10 to 105°C for static applications and +5 to 105°C for dynamic use. The cable supports a maximum pull tension of 153 lbs and has a minimum bend radius of 8 times the cable diameter for both static and dynamic conditions. It is compliant with multiple standards, including UL Type PLTC and CSA AWM, and is RoHS compliant, ensuring it meets environmental regulations. The cable is packaged in a continuous length of 1000 feet, making it suitable for large projects.
UNSHLD FLEX CABLE, 12COND, 18AWG, 1000FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 861812 SL001 | 61AC4315 |
| Product Name | Multi-Conductor & Paired Cables | Unshld Flex Cable, 12Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire |
| Cable Shielding | No Shielding |