Alpha Wire Multi-Conductor & Paired Cables 861807 SL001

Description
861807 Slate 1000 FT
Request a Quote Datasheet
Description
861807 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861807 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861807 SL001
Multi-Conductor & Paired Cables 861807 SL001
861807 Slate 1000 FT

861807 Slate 1000 FT

Buy Now
Unshld Flex Cable, 7Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4309 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4309
Unshld Flex Cable, 7Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4309
UNSHLD FLEX CABLE, 7COND, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861807 SL001 61AC4309
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 7Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-N-MM-24 - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details