Alpha Wire Multi-Conductor & Paired Cables 861805 SL002

Description
861805 Slate 500 FT
Request a Quote Datasheet
Description
861805 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861805 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861805 SL002
Multi-Conductor & Paired Cables 861805 SL002
861805 Slate 500 FT

861805 Slate 500 FT

Buy Now
Unshld Flex Cable, 5Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4305 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
61AC4305
Unshld Flex Cable, 5Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire 61AC4305
UNSHLD FLEX CABLE, 5COND, 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 18AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861805 SL002 61AC4305
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 5Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349553 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details