Alpha Wire Multi-Conductor & Paired Cables 861805 SL001

Description
861805 Slate 1000 FT
Request a Quote Datasheet
Description
861805 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861805 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861805 SL001
Multi-Conductor & Paired Cables 861805 SL001
861805 Slate 1000 FT

861805 Slate 1000 FT

Buy Now
Unshld Flex Cable, 5Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4303 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4303
Unshld Flex Cable, 5Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4303
UNSHLD FLEX CABLE, 5COND, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861805 SL001 61AC4303
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 5Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data