Alpha Wire Multi-Conductor & Paired Cables 861804 SL002

Description
861804 Slate 500 FT
Request a Quote Datasheet
Description
861804 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861804 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861804 SL002
Multi-Conductor & Paired Cables 861804 SL002
861804 Slate 500 FT

861804 Slate 500 FT

Buy Now
Multiple Conductor Cables - 861804SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
861804SL002-ND
Multiple Conductor Cables 861804SL002-ND
4 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4300 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
61AC4300
Unshld Flex Cable, 4Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire 61AC4300
UNSHLD FLEX CABLE, 4COND, 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 18AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 861804 SL002 861804SL002-ND 61AC4300
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshld Flex Cable, 4Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-2300/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details