Alpha Wire Multi-Conductor & Paired Cables 861803 SL002

Description
861803 Slate 500 FT
Request a Quote
Description
861803 Slate 500 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Flex Cable, part number 61AC4297, features three conductors made of 18 AWG tinned copper, suitable for various applications requiring flexibility and durability. The cable has a nominal insulation thickness of 0.010 inches made from semi-rigid PVC, and a jacket thickness of 0.040 inches, also PVC, with a slate color. It is designed for a temperature range of -10 to 105°C for static applications and +5 to 105°C for dynamic use. The cable supports a voltage rating of 300 VRMS and has a capacitance of 27 pF/ft at 1 kHz. It is compliant with several standards, including UL and CSA, and is RoHS compliant, ensuring it meets environmental regulations. The cable is packaged in a continuous length of 500 feet, making it suitable for larger projects.

Datasheet Summary
Powered by GS/AI

The Unshielded Flex Cable, part number 61AC4297, features three conductors made of 18 AWG tinned copper, suitable for various applications requiring flexibility and durability. The cable has a nominal insulation thickness of 0.010 inches made from semi-rigid PVC, and a jacket thickness of 0.040 inches, also PVC, with a slate color. It is designed for a temperature range of -10 to 105°C for static applications and +5 to 105°C for dynamic use. The cable supports a voltage rating of 300 VRMS and has a capacitance of 27 pF/ft at 1 kHz. It is compliant with several standards, including UL and CSA, and is RoHS compliant, ensuring it meets environmental regulations. The cable is packaged in a continuous length of 500 feet, making it suitable for larger projects.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861803 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861803 SL002
Multi-Conductor & Paired Cables 861803 SL002
861803 Slate 500 FT

861803 Slate 500 FT

Buy Now
Unshld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4297 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
61AC4297
Unshld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire 61AC4297
UNSHLD FLEX CABLE, 3COND, 18AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 18AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861803 SL002 61AC4297
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 3Cond, 18Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details