Alpha Wire Multi-Conductor & Paired Cables 861803 SL001

Description
861803 Slate 1000 FT
Request a Quote Datasheet
Description
861803 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861803 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861803 SL001
Multi-Conductor & Paired Cables 861803 SL001
861803 Slate 1000 FT

861803 Slate 1000 FT

Buy Now
Unshld Flex Cable, 3Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4295 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4295
Unshld Flex Cable, 3Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4295
UNSHLD FLEX CABLE, 3COND, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861803 SL001 61AC4295
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 3Cond, 18Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-2M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 160549-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-1-MF-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Connecting cable - NEBC-F12G8-KH-1-N-S-F12G8 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers