Alpha Wire Multi-Conductor & Paired Cables 86167CY SL002

Description
86167CY Slate 500 FT
Request a Quote Datasheet
Description
86167CY Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86167CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86167CY SL002
Multi-Conductor & Paired Cables 86167CY SL002
86167CY Slate 500 FT

86167CY Slate 500 FT

Buy Now
Shld Flex Cable, 7Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4286 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire
61AC4286
Shld Flex Cable, 7Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire 61AC4286
SHLD FLEX CABLE, 7COND, 16AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 16AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 86167CY SL002 61AC4286
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 7Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details