Alpha Wire Multi-Conductor & Paired Cables 86167CY SL001

Description
86167CY Slate 1000 FT
Request a Quote Datasheet
Description
86167CY Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86167CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86167CY SL001
Multi-Conductor & Paired Cables 86167CY SL001
86167CY Slate 1000 FT

86167CY Slate 1000 FT

Buy Now
Shld Flex Cable, 7Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4284 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 7Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4284
Shld Flex Cable, 7Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4284
SHLD FLEX CABLE, 7COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 7COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 86167CY SL001 61AC4284
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 7Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTF - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details