Alpha Wire Multi-Conductor & Paired Cables 861612CY SL002

Description
861612CY Slate 500 FT
Request a Quote Datasheet
Description
861612CY Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861612CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861612CY SL002
Multi-Conductor & Paired Cables 861612CY SL002
861612CY Slate 500 FT

861612CY Slate 500 FT

Buy Now
Shld Flex Cable, 12Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4261 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire
61AC4261
Shld Flex Cable, 12Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire 61AC4261
SHLD FLEX CABLE, 12COND, 16AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 16AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861612CY SL002 61AC4261
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 12Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Armored Test Cable, 40.0 GHz, 24.0″ - KBL-2FT-LOW+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details