Alpha Wire Multi-Conductor & Paired Cables 861612CY SL001

Description
861612CY Slate 1000 FT
Request a Quote Datasheet
Description
861612CY Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861612CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861612CY SL001
Multi-Conductor & Paired Cables 861612CY SL001
861612CY Slate 1000 FT

861612CY Slate 1000 FT

Buy Now
Shld Flex Cable, 12Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4259 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 12Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4259
Shld Flex Cable, 12Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4259
SHLD FLEX CABLE, 12COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

SHLD FLEX CABLE, 12COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861612CY SL001 61AC4259
Product Name Multi-Conductor & Paired Cables Shld Flex Cable, 12Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assembly - 6040A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Circular Cable Assemblies - 2171-NEBL-M8W4-E-15-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers