Alpha Wire Multiple Conductor Cables 861612 SL005

Description
12 Conductor Multi-Conductor Cable Slate 16 AWG 10.00' (3.05m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 16 AWG 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 861612SL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
861612SL005-10-ND
Multiple Conductor Cables 861612SL005-10-ND
12 Conductor Multi-Conductor Cable Slate 16 AWG 10.00' (3.05m)

12 Conductor Multi-Conductor Cable Slate 16 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 861612SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
861612SL005-100-ND
Multiple Conductor Cables 861612SL005-100-ND
12 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 861612 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861612 SL005
Multi-Conductor & Paired Cables 861612 SL005
861612 Slate 100 FT

861612 Slate 100 FT

Buy Now
Unshld Flex Cable, 12Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4260 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
61AC4260
Unshld Flex Cable, 12Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire 61AC4260
UNSHLD FLEX CABLE, 12COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 861612SL005-10-ND 861612 SL005 61AC4260
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Flex Cable, 12Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details