Alpha Wire Multi-Conductor & Paired Cables 861612 SL002

Description
861612 Slate 500 FT
Request a Quote Datasheet
Description
861612 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861612 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861612 SL002
Multi-Conductor & Paired Cables 861612 SL002
861612 Slate 500 FT

861612 Slate 500 FT

Buy Now
Unshld Flex Cable, 12Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4257 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire
61AC4257
Unshld Flex Cable, 12Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire 61AC4257
UNSHLD FLEX CABLE, 12COND, 16AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 16AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861612 SL002 61AC4257
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 12Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details