Alpha Wire Multi-Conductor & Paired Cables 861612 SL001

Description
861612 Slate 1000 FT
Request a Quote Datasheet
Description
861612 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861612 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861612 SL001
Multi-Conductor & Paired Cables 861612 SL001
861612 Slate 1000 FT

861612 Slate 1000 FT

Buy Now
Unshld Flex Cable, 12Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4256 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 12Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4256
Unshld Flex Cable, 12Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4256
UNSHLD FLEX CABLE, 12COND, 16AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:12Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 12COND, 16AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:12Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861612 SL001 61AC4256
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 12Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details