Alpha Wire Multi-Conductor & Paired Cables 861607 SL002

Description
861607 Slate 500 FT
Request a Quote Datasheet
Description
861607 Slate 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861607 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861607 SL002
Multi-Conductor & Paired Cables 861607 SL002
861607 Slate 500 FT

861607 Slate 500 FT

Buy Now
Unshld Flex Cable, 7Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire - 61AC4254 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 7Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire
61AC4254
Unshld Flex Cable, 7Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire 61AC4254
UNSHLD FLEX CABLE, 7COND, 16AWG, 500FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 7COND, 16AWG, 500FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861607 SL002 61AC4254
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 7Cond, 16Awg, 500Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assembly - 6048A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Connecting cable - KMC-1-230AC-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket Form A
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
Twisted Pair Cable - 125025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers