Alpha Wire Multiple Conductor Cables 861603 SL005

Description
3 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 861603SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
861603SL005-100-ND
Multiple Conductor Cables 861603SL005-100-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 861603SL005-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
861603SL005-10-ND
Multiple Conductor Cables 861603SL005-10-ND
3 Conductor Multi-Conductor Cable Slate 16 AWG 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Slate 16 AWG 10.00' (3.05m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 861603 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861603 SL005
Multi-Conductor & Paired Cables 861603 SL005
861603 Slate 100 FT

861603 Slate 100 FT

Buy Now
Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire - 61AC4246 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
61AC4246
Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire 61AC4246
UNSHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 861603SL005-100-ND 861603 SL005 61AC4246
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data