Alpha Wire Multi-Conductor & Paired Cables 861603 SL001

Description
861603 Slate 1000 FT
Request a Quote Datasheet
Description
861603 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861603 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861603 SL001
Multi-Conductor & Paired Cables 861603 SL001
861603 Slate 1000 FT

861603 Slate 1000 FT

Buy Now
Unshld Flex Cable, 3Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4244 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4244
Unshld Flex Cable, 3Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4244
UNSHLD FLEX CABLE, 3COND, 16AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 16AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861603 SL001 61AC4244
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 3Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details