Alpha Wire Multi-Conductor & Paired Cables 861602 SL001

Description
861602 Slate 1000 FT
Request a Quote Datasheet
Description
861602 Slate 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 861602 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
861602 SL001
Multi-Conductor & Paired Cables 861602 SL001
861602 Slate 1000 FT

861602 Slate 1000 FT

Buy Now
Unshld Flex Cable, 2Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire - 61AC4241 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
61AC4241
Unshld Flex Cable, 2Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire 61AC4241
UNSHLD FLEX CABLE, 2COND, 16AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 16AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 861602 SL001 61AC4241
Product Name Multi-Conductor & Paired Cables Unshld Flex Cable, 2Cond, 16Awg, 1000Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details