The Xtra-Guard® Performance Cable, part number 86125, features a 26 AWG tinned copper conductor with a nominal PVC insulation wall of 0.010 inches. The cable assembly consists of 25 components twisted together at a minimum of 4.4 twists per foot, with a nonwoven polyester tape core wrap. The jacket is made of PVC with a nominal wall thickness of 0.040 inches and is colored slate. This cable is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -10 to 105°C for static applications and +5 to 105°C for dynamic use. It has a maximum pull tension of 55 lbs and is resistant to sunlight. The cable complies with various standards, including UL AWM/STYLE 2661 and CSA AWM I/II A/B, and is RoHS compliant. Engineers considering this cable for applications requiring flexibility and durability in environments with potential exposure to oil and sunlight may find it suitable for their needs.
Xtra-Guard® Flex - Wide variety of flexing applications
*Product must be used in accordance with the respective AWM style. Click here for more details.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 86125 |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard Flex |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 26 (7/34) AWG Tinned Copper', '0.019'] |