Alpha Wire Multiple Conductor Cables 86118CY SL002

Description
18 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
18 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86118CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86118CYSL002-ND
Multiple Conductor Cables 86118CYSL002-ND
18 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

18 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86118CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86118CY SL002
Multi-Conductor & Paired Cables 86118CY SL002
86118CY SLATE 500 FT

86118CY SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 18 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 95B5198 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 18 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
95B5198
Shielded Multiconductor Cable, 18 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire 95B5198
SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:18Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 18 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:18Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86118CYSL002-ND 86118CY SL002 95B5198
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 18 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 361860 - RS Components, Ltd.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details