The Xtra-Guard Flex / Bulk Ft Alpha Wire, part number 86112CY, features a 12-conductor design with 26 AWG stranded tinned copper conductors. It is insulated with a nominal 0.010" PVC wall and has a jacket thickness of 0.040" PVC, providing durability and flexibility. The cable is designed for continuous flex applications and is rated for a temperature range of -10 to 105°C for static use and +5 to 105°C for dynamic use. This product meets various electrical standards, including a voltage rating of 300 VRMS and a capacitance of 28 pF/ft at 1 kHz. It also features a shield made of flexible aluminum/Mylar tape with a minimum coverage of 90%, enhancing its performance in environments with potential electromagnetic interference. The cable is compliant with RoHS and REACH regulations, ensuring it does not contain hazardous substances above specified limits. Engineers considering this product should note its suitability for applications requiring flexibility, durability, and compliance with environmental regulations.
CBL 12COND 26AWG SHLD 1000=1000'
86112CY Slate BULK FT
XTRA-GUARD FLEX / BULK FT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 86112CYSL199-ND | 86112CY SL199 | 28Y7304 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Xtra-Guard Flex / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |