Alpha Wire Multi-Conductor & Paired Cables 86112CY SL002

Description
86112CY SLATE 500 FT
Request a Quote Datasheet
Description
86112CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86112CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86112CY SL002
Multi-Conductor & Paired Cables 86112CY SL002
86112CY SLATE 500 FT

86112CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 86112CYSL002-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86112CYSL002-500-ND
Multiple Conductor Cables 86112CYSL002-500-ND
12 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

12 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 12 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 95B5195 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
95B5195
Shielded Multiconductor Cable, 12 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire 95B5195
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86112CY SL002 86112CYSL002-500-ND 95B5195
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 12 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Sub-D connector
View Details