Alpha Wire Multi-Conductor & Paired Cables 86112CY SL001

Description
86112CY SLATE 1000 FT
Request a Quote Datasheet
Description
86112CY SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86112CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86112CY SL001
Multi-Conductor & Paired Cables 86112CY SL001
86112CY SLATE 1000 FT

86112CY SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 86112CYSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86112CYSL001-ND
Multiple Conductor Cables 86112CYSL001-ND
12 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

12 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 12 Conductor, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 95B5194 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
95B5194
Shielded Multiconductor Cable, 12 Conductor, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 95B5194
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 26AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 26AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86112CY SL001 86112CYSL001-ND 95B5194
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 12 Conductor, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 1M Length - 3021065-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers