Alpha Wire Multi-Conductor & Paired Cables 86107CY SL002

Description
86107CY SLATE 500 FT
Request a Quote Datasheet
Description
86107CY SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 86107CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86107CY SL002
Multi-Conductor & Paired Cables 86107CY SL002
86107CY SLATE 500 FT

86107CY SLATE 500 FT

Buy Now
Multiple Conductor Cables - 86107CYSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86107CYSL002-ND
Multiple Conductor Cables 86107CYSL002-ND
7 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

7 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 7 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 95B5192 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 7 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
95B5192
Shielded Multiconductor Cable, 7 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire 95B5192
SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 7 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 86107CY SL002 86107CYSL002-ND 95B5192
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 7 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power Cord, T-Type Rcpt-Free End, 72; Connector To Connector Qualtek Electronics - 28P2660 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 6 ft (18.3 dm)
Connector Type T-Type Fan Receptacle to Free End
View Details