Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard Flex 86107

Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Description
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 86107, is a flexible data cable designed for high-flex and continuous-flex applications. It features a 26 AWG tinned copper conductor with a nominal PVC insulation and jacket, providing durability and resistance to oil. The cable is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -10 to 105¬8C for static use and +5 to 105¬8C for dynamic applications. It has a minimum bend radius of 8 times the cable diameter and can withstand a maximum pull tension of 15.3 lbs. The cable is compliant with various standards, including UL, CSA, and RoHS, ensuring its suitability for industrial environments. It is available in multiple lengths, including 1000 FT, 500 FT, and 100 FT, and is designed to meet the requirements for sunlight resistance.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 86107, is a flexible data cable designed for high-flex and continuous-flex applications. It features a 26 AWG tinned copper conductor with a nominal PVC insulation and jacket, providing durability and resistance to oil. The cable is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -10 to 105¬8C for static use and +5 to 105¬8C for dynamic applications. It has a minimum bend radius of 8 times the cable diameter and can withstand a maximum pull tension of 15.3 lbs. The cable is compliant with various standards, including UL, CSA, and RoHS, ensuring its suitability for industrial environments. It is available in multiple lengths, including 1000 FT, 500 FT, and 100 FT, and is designed to meet the requirements for sunlight resistance.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard Flex - 86107 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard Flex
86107
Xtra-Guard® Performance Cable, Xtra-Guard Flex 86107
Xtra-Guard® Flex - Wide variety of flexing applications Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series) Available in a variety of configurations allowing exactly the right cable to be selected for the application Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6 Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications Meets NFPA Standard 79 for industrial machinery* *Product must be used in accordance with the respective AWM style. Click here for more details.

Xtra-Guard® Flex - Wide variety of flexing applications

  • Long-lasting flex cables designed to provide excellent performance in high-flex, high torsion, and continuous-flex applications, such as motion control and robotics
  • Rated for up to 14 million flex life cycles (85000 series), up to 6 Million flex life cycles (86000 series)
  • Available in a variety of configurations allowing exactly the right cable to be selected for the application
  • Rounded geometry helps insure a liquid-tight installation per IP67 or NEMA 6
  • Supra-Shield provides precise EMI interference resistance for your specific application is easily achievable with the available standard flex, torsional flex, and continuous flex applications
  • Meets NFPA Standard 79 for industrial machinery*

*Product must be used in accordance with the respective AWM style. Click here for more details.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 86107
Product Name Xtra-Guard® Performance Cable, Xtra-Guard Flex
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 26 (7/34) AWG Tinned Copper', '0.019']
Unlock Full Specs
to access all available technical data