Alpha Wire Multiple Conductor Cables 86105CY SL002

Description
5 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86105CYSL002-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86105CYSL002-500-ND
Multiple Conductor Cables 86105CYSL002-500-ND
5 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

5 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86105CY SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86105CY SL002
Multi-Conductor & Paired Cables 86105CY SL002
86105CY SLATE 500 FT

86105CY SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 5 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 95B5189 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
95B5189
Shielded Multiconductor Cable, 5 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire 95B5189
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 26AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86105CYSL002-500-ND 86105CY SL002 95B5189
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 5 Conductor, 26Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details