Alpha Wire Multiple Conductor Cables 86105CY SL001

Description
5 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 86105CYSL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
86105CYSL001-1000-ND
Multiple Conductor Cables 86105CYSL001-1000-ND
5 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Slate 26 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 86105CY SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
86105CY SL001
Multi-Conductor & Paired Cables 86105CY SL001
86105CY SLATE 1000 FT

86105CY SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 5 Conductor, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 95B5188 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
95B5188
Shielded Multiconductor Cable, 5 Conductor, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 95B5188
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 26AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 26AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 86105CYSL001-1000-ND 86105CY SL001 95B5188
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 5 Conductor, 26Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Connector Type Lemo male connector, 6 pole
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND250 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details