The Xtra-Guardr Flex Cable, part number 86104CY, features a construction of four 26 AWG tinned copper conductors with a nominal PVC insulation and a semi-rigid design. The cable is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -10 to 105°C for static applications and +5 to 105°C for dynamic use. It has a minimum bend radius of eight times the cable diameter and can withstand a maximum pull tension of 12.9 lbs.
This cable is designed for high-flex, high-torsion, and continuous-flex applications, making it suitable for environments such as motion control and robotics. It meets various industry standards, including UL, CSA, and RoHS compliance, ensuring it is suitable for a wide range of applications. The cable is also sunlight resistant and features a shield made of flex aluminum/Mylar tape for enhanced EMI interference resistance.
With a capacitance of 28 pF/ft and a conductor DCR of 42 O/1000ft at 20°C, this cable is engineered for reliable performance in demanding conditions. The product is available in various lengths, including 1000 ft, 500 ft, and 100 ft, with continuous lengths provided in each packaging option.
Xtra-Guard® Flex - Wide variety of flexing applications
*Product must be used in accordance with the respective AWM style. Click here for more details.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 86104CY |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard Flex |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 26 (7/34) AWG Tinned Copper', '0.019'] |